Linear Voltage Regulator IC Positive Fixed 1 Output 5A TO-263-3
IC REG LINEAR 3.3V 5A TO263-3
IC REG LINEAR 3.3V 5A TO263-3
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1016-1541-5-ND | SPX1585AT-L-3-3 | SPX1585AT-L-3-3 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | ||
| Package Type | TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA | TO-263 | |
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection |