MaxLinear, Inc. Adjustable Ldo Voltage Regulator, 8A, To-220; Output Type Max Linear SPX1584AU-L

Description
ADJUSTABLE LDO VOLTAGE REGULATOR, 8A, TO-220; Output Type:Adjustable; Input Voltage Min:4.75V; Input Voltage Max:7V; Output Voltage Min:1.2V; Output Voltage Max:3.3V; Output Current Max:8A; Dropout Voltage Typ @ Current:1.2V; MSL:- RoHS Compliant: Yes
Datasheet
Description
ADJUSTABLE LDO VOLTAGE REGULATOR, 8A, TO-220; Output Type:Adjustable; Input Voltage Min:4.75V; Input Voltage Max:7V; Output Voltage Min:1.2V; Output Voltage Max:3.3V; Output Current Max:8A; Dropout Voltage Typ @ Current:1.2V; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Ldo Voltage Regulator, 8A, To-220; Output Type Max Linear - 36K2587 - Newark, An Avnet Company
Chicago, IL, United States
Adjustable Ldo Voltage Regulator, 8A, To-220; Output Type Max Linear
36K2587
Adjustable Ldo Voltage Regulator, 8A, To-220; Output Type Max Linear 36K2587
ADJUSTABLE LDO VOLTAGE REGULATOR, 8A, TO-220; Output Type:Adjustable; Input Voltage Min:4.75V; Input Voltage Max:7V; Output Voltage Min:1.2V; Output Voltage Max:3.3V; Output Current Max:8A; Dropout Voltage Typ @ Current:1.2V; MSL:- RoHS Compliant: Yes

ADJUSTABLE LDO VOLTAGE REGULATOR, 8A, TO-220; Output Type:Adjustable; Input Voltage Min:4.75V; Input Voltage Max:7V; Output Voltage Min:1.2V; Output Voltage Max:3.3V; Output Current Max:8A; Dropout Voltage Typ @ Current:1.2V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 36K2587
Product Name Adjustable Ldo Voltage Regulator, 8A, To-220; Output Type Max Linear
Input Voltage 4.75 to 7 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
SVC Small 10KVA 15KVA 20KVA 30KVA Automatic Voltage Regulator 3KVA 5KVA Voltage Regulator and Stabilizer China - No.1601394453820 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details