Linear Voltage Regulator IC Positive Adjustable 1 Output 3A TO-263-5
Manufacturer: Exar Corporation
Win Source Part Number: 047215-SPX1582T5-L/T
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.4V @ 3A
Number of Regulators: 1
Output Type: Adjustable
Output Current: 3A
Output Voltage: 1.25 V to 6 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-263-5
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 1.25V
Dropout Voltage-Max: 0.5V @ 3A
PSRR: 80dB (120Hz)
Control Protection Features: Over Current, Over Temperature, Reverse Polarity, Transient Voltage
Maximum Output Voltage: 6V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
IC REG LINEAR POS ADJ 3A TO263-5 Product overview: SPX1582T5-L/TR from MaxLinear is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SPX1582T5-L/TR can be used for catalog matching and distributor lookup.
IC REG LINEAR POS ADJ 3A TO263-5
IC REG LINEAR POS ADJ 3A TO263-5
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | SPX1582T5-L/TR-ND | 047215-SPX1582T5-L/TR | 776-SPX1582T5-L/TR | SPX1582T5-L/TR | SPX1582T5-L/TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - SPX1582T5-L/TR | 3A Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | |||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | TO-263; Other; TO-263-5 | Other; Tape & Reel (TR) | ||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection |