MaxLinear, Inc. 2.5V 3A LDO Voltage Regulator IC SPX1582T5-L-2-5

Description
IC REG LINEAR 2.5V 3A TO263-5 Product overview: SPX1582T5-L-2-5 from MaxLinear is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 3A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-SPX1582T5-L-2-5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 2.5V 3A TO263-5 Product overview: SPX1582T5-L-2-5 from MaxLinear is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 3A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-SPX1582T5-L-2-5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.5V 3A LDO Voltage Regulator IC
699-SPX1582T5-L-2-5
2.5V 3A LDO Voltage Regulator IC 699-SPX1582T5-L-2-5
IC REG LINEAR 2.5V 3A TO263-5 Product overview: SPX1582T5-L-2-5 from MaxLinear is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 3A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-SPX1582T5-L-2-5 can be used for catalog matching and distributor lookup.

IC REG LINEAR 2.5V 3A TO263-5 Product overview: SPX1582T5-L-2-5 from MaxLinear is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 3A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-SPX1582T5-L-2-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - SPX1582T5-L-2-5 - 741986-SPX1582T5-L-2-5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - SPX1582T5-L-2-5
741986-SPX1582T5-L-2-5
PMIC - PMIC - Voltage Regulators - Linear - SPX1582T5-L-2-5 741986-SPX1582T5-L-2-5
Manufacturer: Exar Corporation Win Source Part Number: 741986-SPX1582T5-L-2 -5 Manufacturer Homepage: www.exar.com Reference case: TO263-5 Reference Date Code: 09+ Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Exar Corporation
Win Source Part Number: 741986-SPX1582T5-L-2-5
Manufacturer Homepage: www.exar.com
Reference case: TO263-5
Reference Date Code: 09+
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now
PMIC - Voltage Regulators - Linear - SPX1582T5-L-2-5 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
SPX1582T5-L-2-5
PMIC - Voltage Regulators - Linear SPX1582T5-L-2-5
IC REG LINEAR 2.5V 3A TO263-5

IC REG LINEAR 2.5V 3A TO263-5

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 699-SPX1582T5-L-2-5 741986-SPX1582T5-L-2-5 SPX1582T5-L-2-5
Product Name 2.5V 3A LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - SPX1582T5-L-2-5 PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed
Package Type Other; Tube
Output Voltage 2.5 volts
IOUT 3 amps 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3992SLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 1.5 amps
VIN 4.5 to 5.5 volts
View Details
Voltage Regulators - 1913224 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Adjustable / Variable
Package Type SC-70; Other; Sc-70
View Details
Battery Chargers - BQ24072TRGTR - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
PMIC - Voltage Regulators - Linear - CA0723EX - Lingto Electronic Limited
Specs
Special Features Internal Current Limit; Current Limit
IOUT 0.1500 amps
View Details