MaxLinear, Inc. 5V 300MA Voltage Regulator IC SPX1521M3-L-5-0/TR

Description
IC REG LINEAR 5V 300MA SOT223 Product overview: SPX1521M3-L-5-0/TR from MaxLinear is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SPX1521M3-L-5-0/ TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 5V 300MA SOT223 Product overview: SPX1521M3-L-5-0/TR from MaxLinear is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SPX1521M3-L-5-0/ TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V 300MA Voltage Regulator IC
776-SPX1521M3-L-5-0/TR
5V 300MA Voltage Regulator IC 776-SPX1521M3-L-5-0/TR
IC REG LINEAR 5V 300MA SOT223 Product overview: SPX1521M3-L-5-0/TR from MaxLinear is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SPX1521M3-L-5-0/ TR can be used for catalog matching and distributor lookup.

IC REG LINEAR 5V 300MA SOT223 Product overview: SPX1521M3-L-5-0/TR from MaxLinear is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SPX1521M3-L-5-0/TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1095734-SPX1521M3-L-5-0/TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1095734-SPX1521M3-L-5-0/TR
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1095734-SPX1521M3-L-5-0/TR
Win Source Part Number: 1095734-SPX1521M3-L- 5-0/TR Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Current - Output: 300mA Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 14 mA Output Configuration: Positive Voltage - Input (Max): 20V Voltage - Output (Min/Fixed): 5V Package / Case: TO-261-4, TO-261AA Supplier Device Package: SOT-223-3 Temperature Range - Operating: -45°C ~ 125°C PSRR: 50dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Alternative Parts (Cross-Reference): SPX1521M3-L-5-0/TRSP X1521M3-L-5-0TR; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 150 µA HTSUS: 8542.39.0001 Mfr: MaxLinear, Inc. Product Status: Obsolete Voltage Dropout (Max): 0.7V @ 300mA

Win Source Part Number: 1095734-SPX1521M3-L-5-0/TR
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Output: 300mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 14 mA
Output Configuration: Positive
Voltage - Input (Max): 20V
Voltage - Output (Min/Fixed): 5V
Package / Case: TO-261-4, TO-261AA
Supplier Device Package: SOT-223-3
Temperature Range - Operating: -45°C ~ 125°C
PSRR: 50dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Alternative Parts (Cross-Reference): SPX1521M3-L-5-0/TRSPX1521M3-L-5-0TR;
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 150 µA
HTSUS: 8542.39.0001
Mfr: MaxLinear, Inc.
Product Status: Obsolete
Voltage Dropout (Max): 0.7V @ 300mA

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - SPX1521M3-L-5-0/TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
SPX1521M3-L-5-0/TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators SPX1521M3-L-5-0/TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-223-3

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-223-3

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - SPX1521M3-L-5-0/TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
SPX1521M3-L-5-0/TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear SPX1521M3-L-5-0/TR
IC REG LINEAR 5V 300MA SOT223

IC REG LINEAR 5V 300MA SOT223

Supplier's Site
PMIC - Voltage Regulators - Linear - SPX1521M3-L-5-0/TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
SPX1521M3-L-5-0/TR
PMIC - Voltage Regulators - Linear SPX1521M3-L-5-0/TR
IC REG LINEAR 5V 300MA SOT223

IC REG LINEAR 5V 300MA SOT223

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-SPX1521M3-L-5-0/TR 1095734-SPX1521M3-L-5-0/TR SPX1521M3-L-5-0/TR-ND SPX1521M3-L-5-0/TR SPX1521M3-L-5-0/TR
Product Name 5V 300MA Voltage Regulator IC Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type Other; Tape & Reel (TR) Other; Tape & Reel (TR) Other; TO-261-4, TO-261AA
Output Voltage 5 volts 5 volts 5 volts
IOUT 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps
VIN 20 volts 20 volts
Unlock Full Specs
to access all available technical data