MaxLinear, Inc. 3.3V 300MA Voltage Regulator IC SPX1521M3-L-3-3/TR

Description
IC REG LINEAR 3.3V 300MA SOT223 Product overview: SPX1521M3-L-3-3/TR from MaxLinear is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SPX1521M3-L-3-3/ TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 3.3V 300MA SOT223 Product overview: SPX1521M3-L-3-3/TR from MaxLinear is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SPX1521M3-L-3-3/ TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3V 300MA Voltage Regulator IC
776-SPX1521M3-L-3-3/TR
3.3V 300MA Voltage Regulator IC 776-SPX1521M3-L-3-3/TR
IC REG LINEAR 3.3V 300MA SOT223 Product overview: SPX1521M3-L-3-3/TR from MaxLinear is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SPX1521M3-L-3-3/ TR can be used for catalog matching and distributor lookup.

IC REG LINEAR 3.3V 300MA SOT223 Product overview: SPX1521M3-L-3-3/TR from MaxLinear is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SPX1521M3-L-3-3/TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - SPX1521M3-L-3-3/TR - 800873-SPX1521M3-L-3-3/TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - SPX1521M3-L-3-3/TR
800873-SPX1521M3-L-3-3/TR
PMIC - PMIC - Voltage Regulators - Linear - SPX1521M3-L-3-3/TR 800873-SPX1521M3-L-3-3/TR
Manufacturer: MaxLinear, Inc. Win Source Part Number: 800873-SPX1521M3-L-3 -3/TR Packaging: Reel Mounting Style: SMD Current - Output: 300mA Number of Regulators: 1 Output Type: Fixed Part Status: Obsolete (End Of Life) Output Configuration: Positive Voltage - Output (Min/Fixed): 3.3V Supplier Device Package: SOT-223 Temperature Range - Operating: -45°C ~ 125°C Maximum Input Voltage: 20V PSRR: 50dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: TO-261-4, TO-261AA Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Maximum Dropout Voltage: 0.7V at 300mA Current - Quiescent (Iq): 150μA Current - Supply (Maximum): 14mA

Manufacturer: MaxLinear, Inc.
Win Source Part Number: 800873-SPX1521M3-L-3-3/TR
Packaging: Reel
Mounting Style: SMD
Current - Output: 300mA
Number of Regulators: 1
Output Type: Fixed
Part Status: Obsolete (End Of Life)
Output Configuration: Positive
Voltage - Output (Min/Fixed): 3.3V
Supplier Device Package: SOT-223
Temperature Range - Operating: -45°C ~ 125°C
Maximum Input Voltage: 20V
PSRR: 50dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Package: TO-261-4, TO-261AA
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Maximum Dropout Voltage: 0.7V at 300mA
Current - Quiescent (Iq): 150μA
Current - Supply (Maximum): 14mA

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - SPX1521M3-L-3-3/TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
SPX1521M3-L-3-3/TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators SPX1521M3-L-3-3/TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-223-3

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-223-3

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - SPX1521M3-L-3-3/TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
SPX1521M3-L-3-3/TR
PMIC - Voltage Regulators - Linear SPX1521M3-L-3-3/TR
IC REG LINEAR 3.3V 300MA SOT223

IC REG LINEAR 3.3V 300MA SOT223

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - SPX1521M3-L-3-3/TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
SPX1521M3-L-3-3/TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear SPX1521M3-L-3-3/TR
IC REG LINEAR 3.3V 300MA SOT223

IC REG LINEAR 3.3V 300MA SOT223

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-SPX1521M3-L-3-3/TR 800873-SPX1521M3-L-3-3/TR SPX1521M3-L-3-3/TR-ND SPX1521M3-L-3-3/TR SPX1521M3-L-3-3/TR
Product Name 3.3V 300MA Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - SPX1521M3-L-3-3/TR Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type Other; Tape & Reel (TR) Other; TO-261-4, TO-261AA Other; TO-261-4, TO-261AA
Output Voltage 3.3 volts 3.3 volts 3.3 volts
IOUT 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps
VIN 20 volts 20 volts 20 volts
Unlock Full Specs
to access all available technical data