MaxLinear, Inc. Electronic Wholesale - SPX1431S-L SPX1431S-L

Description
Manufacturer: MaxLinear, Inc. Win Source Part Number: 1258260-SPX1431S-L Packaging: Tube Mounting Style: SMD Tolerance: ±0.4% Temperature Coefficient: 30ppm/°C Output Type: Adjustable Reference Type: Shunt Output Current: 150mA Current - Cathode: 1mA Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Maximum Output Voltage: 36V Manufacturer Homepage: www.sipex.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 98 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 2.5V
Request a Quote
Description
Manufacturer: MaxLinear, Inc. Win Source Part Number: 1258260-SPX1431S-L Packaging: Tube Mounting Style: SMD Tolerance: ±0.4% Temperature Coefficient: 30ppm/°C Output Type: Adjustable Reference Type: Shunt Output Current: 150mA Current - Cathode: 1mA Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Maximum Output Voltage: 36V Manufacturer Homepage: www.sipex.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 98 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 2.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - SPX1431S-L - 1258260-SPX1431S-L - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - SPX1431S-L
1258260-SPX1431S-L
Electronic Wholesale - SPX1431S-L 1258260-SPX1431S-L
Manufacturer: MaxLinear, Inc. Win Source Part Number: 1258260-SPX1431S-L Packaging: Tube Mounting Style: SMD Tolerance: ±0.4% Temperature Coefficient: 30ppm/°C Output Type: Adjustable Reference Type: Shunt Output Current: 150mA Current - Cathode: 1mA Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Maximum Output Voltage: 36V Manufacturer Homepage: www.sipex.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 98 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 2.5V

Manufacturer: MaxLinear, Inc.
Win Source Part Number: 1258260-SPX1431S-L
Packaging: Tube
Mounting Style: SMD
Tolerance: ±0.4%
Temperature Coefficient: 30ppm/°C
Output Type: Adjustable
Reference Type: Shunt
Output Current: 150mA
Current - Cathode: 1mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: -55°C ~ 125°C
Maximum Output Voltage: 36V
Manufacturer Homepage: www.sipex.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 98
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 2.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 1258260-SPX1431S-L
Product Name Electronic Wholesale - SPX1431S-L
Output Voltage Type Adjustable / Variable; Adjustable
Unlock Full Specs
to access all available technical data

Similar Products

Pmic For Safety-Related Systems With Buc - A81407KLVATR - Allegro MicroSystems Inc.
Specs
Package Type Other; 38-Pin eTSSOP
View Details
6 suppliers
Voltage Regulators - 2060208P - RS Components, Ltd.
Specs
Package Type Other; SOT
View Details
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 3 to 5.5 volts
IOUT 0.4000 amps
View Details