MaxLinear, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators SPX1117M3-L

Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 800mA SOT-223-3
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 800mA SOT-223-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 1016-1235-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
1016-1235-5-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1016-1235-5-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 800mA SOT-223-3

Linear Voltage Regulator IC Positive Adjustable 1 Output 800mA SOT-223-3

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - SPX1117M3-L - 065987-SPX1117M3-L - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - SPX1117M3-L
065987-SPX1117M3-L
PMIC - PMIC - Voltage Regulators - Linear - SPX1117M3-L 065987-SPX1117M3-L
Manufacturer: Exar Corporation Win Source Part Number: 065987-SPX1117M3-L Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 1.1V @ 800mA Number of Regulators: 1 Output Type: Fixed Output Current: 800mA Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-223 Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 1.3V @ 800mA Operating Supply Current: 10mA PSRR: 70dB (120Hz) Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Portable Devices, Computers & Computer Peripherals, Imaging, Video & Vision, Communications & Networking, Power Management

Manufacturer: Exar Corporation
Win Source Part Number: 065987-SPX1117M3-L
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.1V @ 800mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 800mA
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223
Maximum Input Voltage: 20V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 1.3V @ 800mA
Operating Supply Current: 10mA
PSRR: 70dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Portable Devices, Computers & Computer Peripherals, Imaging, Video & Vision, Communications & Networking, Power Management

Buy Now Datasheet
Singapore, Singapore
800MA Voltage Regulator IC
776-SPX1117M3-L
800MA Voltage Regulator IC 776-SPX1117M3-L
IC REG LIN POS ADJ 800MA SOT223 Product overview: SPX1117M3-L from MaxLinear is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 800MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SPX1117M3-L can be used for catalog matching and distributor lookup.

IC REG LIN POS ADJ 800MA SOT223 Product overview: SPX1117M3-L from MaxLinear is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 800MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SPX1117M3-L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - SPX1117M3-L - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
SPX1117M3-L
PMIC - Voltage Regulators - Linear SPX1117M3-L
IC REG LIN POS ADJ 800MA SOT223

IC REG LIN POS ADJ 800MA SOT223

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - SPX1117M3-L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
SPX1117M3-L
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear SPX1117M3-L
IC REG LIN POS ADJ 800MA SOT223

IC REG LIN POS ADJ 800MA SOT223

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 1016-1235-5-ND 065987-SPX1117M3-L 776-SPX1117M3-L SPX1117M3-L SPX1117M3-L
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - SPX1117M3-L 800MA Voltage Regulator IC PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive Positive
Output Voltage Type Adjustable / Variable Fixed; Fixed Adjustable / Variable
Package Type Other; TO-261-4, TO-261AA Other; SOT-223 Other; Tube
Special Features Input Overcurrent Protection Input Overcurrent Protection
Unlock Full Specs
to access all available technical data