Manufacturer: Exar Corporation
Win Source Part Number: 094723-SPX1117M3-L/T
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 1.1V @ 800mA
Number of Regulators: 1
Output Type: Adjustable
Output Current: 800mA
Output Voltage: 1.25 V to 15 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223
Maximum Input Voltage: 20V
Nominal Output Voltage (Min/Fixed): 1.25V
Dropout Voltage-Max: 1.3V @ 800mA
Operating Supply Current: 10mA
PSRR: 70dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Maximum Output Voltage: 15V
Alternative Parts (Cross-Reference): TLV1117CDCYR; GGA1117H-ADJTR; TS1117BCWRP;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient
Adjustable Positive LDO Regulator, 1.25V Min, 15V Max, 1.3V Dropout, PDSO3, LEAD FREE, SOT-223, 3 PIN Product overview: SPX1117M3-L/TR from MaxLinear is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.25V, 15V, 1.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.25V, 15V, 1.3V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SPX1117M3-L/TR can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Adjustable 1 Output 800mA SOT-223-3
Linear Voltage Regulator IC Positive Adjustable 1 Output 800mA SOT-223-3
Linear Voltage Regulator IC Positive Adjustable 1 Output 800mA SOT-223-3
LDO Voltage Regulators 800mALOW DROPOUT
IC REG LIN POS ADJ 800MA SOT223
IC REG LIN POS ADJ 800MA SOT223
IC REG LIN POS ADJ 800MA SOT223
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 094723-SPX1117M3-L/TR | 776-SPX1117M3-L/TR | 1016-1845-2-ND | SPX1117M3-L/TR | SPX1117M3-L/TR | SPX1117M3-L/TR | SPX1117M3-L/TR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - SPX1117M3-L/TR | 1.25V 15V 1.3V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||||
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | ||||
| Package Type | Other; SOT-223 | Other; TO-261-4, TO-261AA | Other; TO-261-4, TO-261AA | ||||
| Life Cycle Stage | Maturity; Active |