MaxLinear, Inc. Ic, Ldo, 800Ma, 5V, 3Sot223; Output Type Max Linear SPX1117M3-L-5-0

Description
IC, LDO, 800MA, 5V, 3SOT223; Output Type:Fixed; Input Voltage Min:2.9V; Input Voltage Max:20V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:800mA; Dropout Voltage RoHS Compliant: Yes
Datasheet
Description
IC, LDO, 800MA, 5V, 3SOT223; Output Type:Fixed; Input Voltage Min:2.9V; Input Voltage Max:20V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:800mA; Dropout Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Ldo, 800Ma, 5V, 3Sot223; Output Type Max Linear - 84R4412 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Ldo, 800Ma, 5V, 3Sot223; Output Type Max Linear
84R4412
Ic, Ldo, 800Ma, 5V, 3Sot223; Output Type Max Linear 84R4412
IC, LDO, 800MA, 5V, 3SOT223; Output Type:Fixed; Input Voltage Min:2.9V; Input Voltage Max:20V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:800mA; Dropout Voltage RoHS Compliant: Yes

IC, LDO, 800MA, 5V, 3SOT223; Output Type:Fixed; Input Voltage Min:2.9V; Input Voltage Max:20V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:800mA; Dropout Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 84R4412
Product Name Ic, Ldo, 800Ma, 5V, 3Sot223; Output Type Max Linear
Input Voltage 2.9 to 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM137QH - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
IGBT Stabilizer Silent 500VA 1000VA Static Voltage Regulators/Stabilizers 220V 230V AC Wall Mounted Stabilizers AVR 80V-300V - No.1601737751016 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three (optional feature)
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Wall; Floor (optional feature)
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details