Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223-3
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223-3
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223-3
Manufacturer: Exar Corporation
Win Source Part Number: 005199-SPX1117M3-L-3
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.1V @ 800mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 800mA
Family Name: SPX1117
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223
Maximum Input Voltage: 20V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 1.3V @ 800mA
Operating Supply Current: 10mA
PSRR: 70dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Alternative Parts (Cross-Reference): LD1117S33C; LD1117S33; TS1117BCW33 RPG; LD1117S33CTR;
Introduction Date: January 10, 2000
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Portable Devices, Computers & Computer Peripherals, Imaging, Video & Vision, Communications & Networking, Power Management
MaxLinear SPX1117M3-L-3-3/TR
IC REG LINEAR 3.3V 800MA SOT223
LDO Voltage Regulators 800mALOW DROPOUT
IC REG LINEAR 3.3V 800MA SOT223
70dB@(120Hz) 800mA null 3.3V Positive electrode 20V SOT-223 Linear Voltage Regulators (LDO) ROHS
IC REG LINEAR 3.3V 800MA SOT223
| DigiKey | Win Source Electronics | RS Components, Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1016-1848-2-ND | 005199-SPX1117M3-L-3-3/TR | 6865840 | SPX1117M3-L-3-3/TR | SPX1117M3-L-3-3/TR | SPX1117M3-L-3-3/TR | SPX1117M3-L-3-3/TR | SPX1117M3-L-3-3/TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - SPX1117M3-L-3-3/TR | Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Power Supply Chip >> Linear Voltage Regulators (LDO) | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | Low Dropout | |||||
| Output Polarity | Positive | Positive | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | ||||
| Package Type | Other; TO-261-4, TO-261AA | Other; SOT-223 | Other; Sot-223 | Other; TO-261-4, TO-261AA | ||||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |