MaxLinear, Inc. Ldo Voltage Regulator, 800Ma, 3.3V; Output Type Max Linear SPX1117M3-L-3-3/TR

Description
LDO VOLTAGE REGULATOR, 800mA, 3.3V; Output Type:Fixed; Input Voltage Min:4.8V; Input Voltage Max:20V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:800mA; Dropout Voltage Typ @ Current:1.1V; IC Case / Package:SOT-223RoHS Compliant: Yes
Datasheet
Description
LDO VOLTAGE REGULATOR, 800mA, 3.3V; Output Type:Fixed; Input Voltage Min:4.8V; Input Voltage Max:20V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:800mA; Dropout Voltage Typ @ Current:1.1V; IC Case / Package:SOT-223RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo Voltage Regulator, 800Ma, 3.3V; Output Type Max Linear - 23R9322 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 800Ma, 3.3V; Output Type Max Linear
23R9322
Ldo Voltage Regulator, 800Ma, 3.3V; Output Type Max Linear 23R9322
LDO VOLTAGE REGULATOR, 800mA, 3.3V; Output Type:Fixed; Input Voltage Min:4.8V; Input Voltage Max:20V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:800mA; Dropout Voltage Typ @ Current:1.1V; IC Case / Package:SOT-223RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 800mA, 3.3V; Output Type:Fixed; Input Voltage Min:4.8V; Input Voltage Max:20V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:800mA; Dropout Voltage Typ @ Current:1.1V; IC Case / Package:SOT-223RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 23R9322
Product Name Ldo Voltage Regulator, 800Ma, 3.3V; Output Type Max Linear
Input Voltage 4.8 to 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

SBW Voltage Stabilizer Regultor 100kVA 150kVA 300kVA Three Phase - No.1601203915888 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLT1020QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details