MaxLinear, Inc. 2.5V 800MA Voltage Regulator IC SPX1117M3-L-2-5

Description
IC REG LINEAR 2.5V 800MA SOT223 Product overview: SPX1117M3-L-2-5 from MaxLinear is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 800MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 800MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SPX1117M3-L-2-5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 2.5V 800MA SOT223 Product overview: SPX1117M3-L-2-5 from MaxLinear is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 800MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 800MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SPX1117M3-L-2-5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.5V 800MA Voltage Regulator IC
776-SPX1117M3-L-2-5
2.5V 800MA Voltage Regulator IC 776-SPX1117M3-L-2-5
IC REG LINEAR 2.5V 800MA SOT223 Product overview: SPX1117M3-L-2-5 from MaxLinear is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 800MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 800MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SPX1117M3-L-2-5 can be used for catalog matching and distributor lookup.

IC REG LINEAR 2.5V 800MA SOT223 Product overview: SPX1117M3-L-2-5 from MaxLinear is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 800MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 800MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SPX1117M3-L-2-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 1016-1675-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
1016-1675-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1016-1675-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223-3

Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223-3

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - SPX1117M3-L-2-5 - 741985-SPX1117M3-L-2-5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - SPX1117M3-L-2-5
741985-SPX1117M3-L-2-5
PMIC - PMIC - Voltage Regulators - Linear - SPX1117M3-L-2-5 741985-SPX1117M3-L-2-5
Manufacturer: Exar Corporation Win Source Part Number: 741985-SPX1117M3-L-2 -5 Manufacturer Homepage: www.exar.com Reference case: SOT-223 Reference Date Code: 13+ Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient

Manufacturer: Exar Corporation
Win Source Part Number: 741985-SPX1117M3-L-2-5
Manufacturer Homepage: www.exar.com
Reference case: SOT-223
Reference Date Code: 13+
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - SPX1117M3-L-2-5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
SPX1117M3-L-2-5
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear SPX1117M3-L-2-5
IC REG LINEAR 2.5V 800MA SOT223

IC REG LINEAR 2.5V 800MA SOT223

Supplier's Site
PMIC - Voltage Regulators - Linear - SPX1117M3-L-2-5 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
SPX1117M3-L-2-5
PMIC - Voltage Regulators - Linear SPX1117M3-L-2-5
IC REG LINEAR 2.5V 800MA SOT223

IC REG LINEAR 2.5V 800MA SOT223

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-SPX1117M3-L-2-5 1016-1675-ND 741985-SPX1117M3-L-2-5 SPX1117M3-L-2-5 SPX1117M3-L-2-5
Product Name 2.5V 800MA Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - SPX1117M3-L-2-5 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed
Package Type Other; Tube Other; TO-261-4, TO-261AA
Output Voltage 2.5 volts 2.5 volts 2.5 volts
IOUT 0.8000 amps 0.8000 amps 0.8000 amps 0.8000 amps
VIN 20 volts 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - BQ25713RSNT - ODG (Origin Data Global)
Specs
Package Type Other; 32-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Motor Drivers, Controllers - A4986SLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2 amps
VIN 3 to 5.5 volts
View Details
PMIC - Voltage Regulators - Linear - ADP3335ACP-3.3-RL - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Shutdown (Inhibit) Pin; Shutdown
IOUT 0.5000 amps
View Details
Voltage Regulators - 7106322 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; Sot-223
View Details