Manufacturer: Exar Corporation
Win Source Part Number: 749485-SPX1117M3-L-1
Manufacturer Homepage: www.exar.com
Reference case: SOT-223
Reference Date Code: 12+
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
IC REG LINEAR 1.8V 800MA SOT223 Product overview: SPX1117M3-L-1-8 from MaxLinear is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 800MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 800MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SPX1117M3-L-1-8 can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223-3
IC REG LINEAR 1.8V 800MA SOT223
IC REG LINEAR 1.8V 800MA SOT223
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 749485-SPX1117M3-L-1-8 | 776-SPX1117M3-L-1-8 | 1016-1539-5-ND | SPX1117M3-L-1-8 | SPX1117M3-L-1-8 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - SPX1117M3-L-1-8 | 1.8V 800MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | |||
| Package Type | Other; Tube | Other; TO-261-4, TO-261AA | |||
| Output Voltage | 1.8 volts | 1.8 volts | 1.8 volts | ||
| IOUT | 0.8000 amps | 0.8000 amps | 0.8000 amps | 0.8000 amps | |
| VIN | 20 volts | 20 volts |