MaxLinear, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators SPX1117M3-L-1-5

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223-3
Request a Quote
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223-3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SPX1117M3-L-1-5 is a low power linear voltage regulator designed for moderate power applications, providing a fixed output voltage of 1.5V with a maximum output current of 800mA. It features a low dropout voltage of 1.1V at full load, making it suitable for battery-powered devices and portable computers. The device has a low quiescent current, enhancing efficiency as output current decreases. It is stable with a minimum output capacitor of 2.2µF and offers excellent line and load regulation of 0.1% and 0.2%, respectively. The SPX1117M3-L-1-5 is housed in a compact 3-pin SOT-223 package and includes overcurrent and thermal protection, ensuring reliable operation in various applications such as desktop PCs, graphic cards, and industrial equipment.

Datasheet Summary
Powered by GS/AI

The SPX1117M3-L-1-5 is a low power linear voltage regulator designed for moderate power applications, providing a fixed output voltage of 1.5V with a maximum output current of 800mA. It features a low dropout voltage of 1.1V at full load, making it suitable for battery-powered devices and portable computers. The device has a low quiescent current, enhancing efficiency as output current decreases. It is stable with a minimum output capacitor of 2.2µF and offers excellent line and load regulation of 0.1% and 0.2%, respectively. The SPX1117M3-L-1-5 is housed in a compact 3-pin SOT-223 package and includes overcurrent and thermal protection, ensuring reliable operation in various applications such as desktop PCs, graphic cards, and industrial equipment.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 1016-1236-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
1016-1236-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1016-1236-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223-3

Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223-3

Buy Now Datasheet
Singapore, Singapore
1.5V 800MA Voltage Regulator IC
776-SPX1117M3-L-1-5
1.5V 800MA Voltage Regulator IC 776-SPX1117M3-L-1-5
IC REG LINEAR 1.5V 800MA SOT223 Product overview: SPX1117M3-L-1-5 from MaxLinear is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 800MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 800MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SPX1117M3-L-1-5 can be used for catalog matching and distributor lookup.

IC REG LINEAR 1.5V 800MA SOT223 Product overview: SPX1117M3-L-1-5 from MaxLinear is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 800MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 800MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SPX1117M3-L-1-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - SPX1117M3-L-1-5 - 192453-SPX1117M3-L-1-5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - SPX1117M3-L-1-5
192453-SPX1117M3-L-1-5
PMIC - PMIC - Voltage Regulators - Linear - SPX1117M3-L-1-5 192453-SPX1117M3-L-1-5
Manufacturer: Exar Corporation Win Source Part Number: 192453-SPX1117M3-L-1 -5 Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 1.1V @ 800mA Number of Regulators: 1 Output Type: Fixed Output Current: 800mA Output Voltage: 1.5V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-223 Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 1.5V Dropout Voltage-Max: 1.3V @ 800mA Operating Supply Current: 10mA PSRR: 70dB (120Hz) Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Exar Corporation
Win Source Part Number: 192453-SPX1117M3-L-1-5
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.1V @ 800mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 800mA
Output Voltage: 1.5V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223
Maximum Input Voltage: 20V
Nominal Output Voltage (Min/Fixed): 1.5V
Dropout Voltage-Max: 1.3V @ 800mA
Operating Supply Current: 10mA
PSRR: 70dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - SPX1117M3-L-1-5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
SPX1117M3-L-1-5
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear SPX1117M3-L-1-5
IC REG LINEAR 1.5V 800MA SOT223

IC REG LINEAR 1.5V 800MA SOT223

Supplier's Site
PMIC - Voltage Regulators - Linear - SPX1117M3-L-1-5 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
SPX1117M3-L-1-5
PMIC - Voltage Regulators - Linear SPX1117M3-L-1-5
IC REG LINEAR 1.5V 800MA SOT223

IC REG LINEAR 1.5V 800MA SOT223

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 1016-1236-ND 776-SPX1117M3-L-1-5 192453-SPX1117M3-L-1-5 SPX1117M3-L-1-5 SPX1117M3-L-1-5
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1.5V 800MA Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - SPX1117M3-L-1-5 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; TO-261-4, TO-261AA Other; Tube Other; SOT-223
Special Features Input Overcurrent Protection Input Overcurrent Protection
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - UDN2559BT - ODG (Origin Data Global)
Specs
Package Type DIP; Other; 16-PowerDIP (0.300", 7.62mm)
Special Features Multiple Outputs
VIN 4.75 to 5.25 volts
View Details
Voltage Regulators - 2413468 - RS Components, Ltd.
Specs
IOUT 0.1000 amps
View Details
Battery Chargers - BQ24259RGET - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Voltage Regulators - Linear - ADP3301ARZ-2.7 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.1000 amps
View Details