MaxLinear, Inc. Integrated Circuits(ICs) SPX1117M3-2.5

Description
Manufacturer: Exar Corporation Win Source Part Number: 192446-SPX1117M3-2.5 Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - Linear Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Application Field: Used in Power Management
Request a Quote
Description
Manufacturer: Exar Corporation Win Source Part Number: 192446-SPX1117M3-2.5 Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - Linear Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Application Field: Used in Power Management
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 192446-SPX1117M3-2.5 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
192446-SPX1117M3-2.5
Integrated Circuits(ICs) 192446-SPX1117M3-2.5
Manufacturer: Exar Corporation Win Source Part Number: 192446-SPX1117M3-2.5 Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - Linear Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Application Field: Used in Power Management

Manufacturer: Exar Corporation
Win Source Part Number: 192446-SPX1117M3-2.5
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Regulators - Linear
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management

Buy Now
Singapore, Singapore
2.5V 1.3V LDO Voltage Regulator IC
699-SPX1117M3-2.5
2.5V 1.3V LDO Voltage Regulator IC 699-SPX1117M3-2.5
Fixed Positive LDO Regulator, 2.5V, 1.3V Dropout, PDSO3, SOT-223, 3 PIN Product overview: SPX1117M3-2.5 from Exar is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 1.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 1.3V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-SPX1117M3-2.5 can be used for catalog matching and distributor lookup.

Fixed Positive LDO Regulator, 2.5V, 1.3V Dropout, PDSO3, SOT-223, 3 PIN Product overview: SPX1117M3-2.5 from Exar is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 1.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 1.3V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-SPX1117M3-2.5 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Voltage Regulators IC Voltage Regulators
Product Number 192446-SPX1117M3-2.5 699-SPX1117M3-2.5
Product Name Integrated Circuits(ICs) 2.5V 1.3V LDO Voltage Regulator IC
Dropout Voltage 0.0013 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A5941GLNTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SSOP; Other; 10-SOP (0.154", 3.90mm Width)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Voltage Regulators - 2412911 - RS Components, Ltd.
Specs
Regulator Category Linear; Linear Voltage
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
nPM1100 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details