MaxLinear, Inc. Integrated Circuits(ICs) SPX1117M3-2.5/TR

Description
Manufacturer: Exar Corporation Win Source Part Number: 192447-SPX1117M3-2.5 /TR Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - Linear Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Exar Corporation Win Source Part Number: 192447-SPX1117M3-2.5 /TR Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - Linear Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 192447-SPX1117M3-2.5/TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
192447-SPX1117M3-2.5/TR
Integrated Circuits(ICs) 192447-SPX1117M3-2.5/TR
Manufacturer: Exar Corporation Win Source Part Number: 192447-SPX1117M3-2.5 /TR Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - Linear Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Exar Corporation
Win Source Part Number: 192447-SPX1117M3-2.5/TR
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Regulators - Linear
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
800mA LDO Voltage Regulator IC
699-SPX1117M3-2.5/TR
800mA LDO Voltage Regulator IC 699-SPX1117M3-2.5/TR
800mA Low Dropout Voltage Regulator Product overview: SPX1117M3-2.5/TR from Exar is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 800mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-SPX1117M3-2.5/TR can be used for catalog matching and distributor lookup.

800mA Low Dropout Voltage Regulator Product overview: SPX1117M3-2.5/TR from Exar is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 800mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-SPX1117M3-2.5/TR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 192447-SPX1117M3-2.5/TR 699-SPX1117M3-2.5/TR
Product Name Integrated Circuits(ICs) 800mA LDO Voltage Regulator IC
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3959SLB-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 24-SOIC (0.295", 7.50mm Width)
IOUT 3 amps
VIN 4.5 to 5.5 volts
View Details
Battery Chargers - BQ24103ARHLR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - 7139502 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOT89; Other; Sot-89
View Details