MaxLinear, Inc. 1.25V 18.8V LDO Voltage Regulator IC SPX1117HM3

Description
Adjustable Positive LDO Regulator, 1.25V Min, 18.8V Max, BIPolar, Product overview: SPX1117HM3 from Exar is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.25V, 18.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.25V, 18.8V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-SPX1117HM3 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Adjustable Positive LDO Regulator, 1.25V Min, 18.8V Max, BIPolar, Product overview: SPX1117HM3 from Exar is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.25V, 18.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.25V, 18.8V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-SPX1117HM3 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.25V 18.8V LDO Voltage Regulator IC
699-SPX1117HM3
1.25V 18.8V LDO Voltage Regulator IC 699-SPX1117HM3
Adjustable Positive LDO Regulator, 1.25V Min, 18.8V Max, BIPolar, Product overview: SPX1117HM3 from Exar is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.25V, 18.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.25V, 18.8V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-SPX1117HM3 can be used for catalog matching and distributor lookup.

Adjustable Positive LDO Regulator, 1.25V Min, 18.8V Max, BIPolar, Product overview: SPX1117HM3 from Exar is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.25V, 18.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.25V, 18.8V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-SPX1117HM3 can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits(ICs) - 192438-SPX1117HM3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
192438-SPX1117HM3
Integrated Circuits(ICs) 192438-SPX1117HM3
Manufacturer: Exar Corporation Win Source Part Number: 192438-SPX1117HM3 Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - Linear Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Consumer Electronics, Industrial

Manufacturer: Exar Corporation
Win Source Part Number: 192438-SPX1117HM3
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Regulators - Linear
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Consumer Electronics, Industrial

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Voltage Regulators
Product Number 699-SPX1117HM3 192438-SPX1117HM3
Product Name 1.25V 18.8V LDO Voltage Regulator IC Integrated Circuits(ICs)
Dropout Voltage 0.0011 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ25601DRTWR - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Motor Drivers, Controllers - A89307KETSR-J - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 28-VFQFN Exposed Pad
Operating Temperature 150 C (302 F)
View Details
Power Distribution Switches, Load Drivers - BTG70901EPLXUMA1 - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 14-TSSOP (0.154", 3.90mm Width) Exposed Pad
Special Features Slew Rate Controlled
View Details
Switching Regulators - 1744668 - RS Components, Ltd.
Specs
Regulator Category Switching
Package Type Other; Sip
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details