MaxLinear, Inc. LDO Voltage Regulator IC SPX1117HM3/TR

Description
IC REG LINEAR ADJ LDO REGULATOR Product overview: SPX1117HM3/TR from Sipex is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SPX1117HM3/TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR ADJ LDO REGULATOR Product overview: SPX1117HM3/TR from Sipex is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SPX1117HM3/TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
LDO Voltage Regulator IC
776-SPX1117HM3/TR
LDO Voltage Regulator IC 776-SPX1117HM3/TR
IC REG LINEAR ADJ LDO REGULATOR Product overview: SPX1117HM3/TR from Sipex is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SPX1117HM3/TR can be used for catalog matching and distributor lookup.

IC REG LINEAR ADJ LDO REGULATOR Product overview: SPX1117HM3/TR from Sipex is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SPX1117HM3/TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits(ICs) - 192439-SPX1117HM3/TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
192439-SPX1117HM3/TR
Integrated Circuits(ICs) 192439-SPX1117HM3/TR
Manufacturer: Exar Corporation Win Source Part Number: 192439-SPX1117HM3/TR Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - Linear Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Consumer Electronics, Industrial

Manufacturer: Exar Corporation
Win Source Part Number: 192439-SPX1117HM3/TR
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Regulators - Linear
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Consumer Electronics, Industrial

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - SPX1117HM3/TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
SPX1117HM3/TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear SPX1117HM3/TR
IC REG LINEAR ADJ LDO REGULATOR

IC REG LINEAR ADJ LDO REGULATOR

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 776-SPX1117HM3/TR 192439-SPX1117HM3/TR SPX1117HM3/TR
Product Name LDO Voltage Regulator IC Integrated Circuits(ICs) Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24002PWPR - ODG (Origin Data Global)
Specs
Package Type Other; 20-PowerTSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Motor Drivers, Controllers - A5947KLPTR-B-T - ODG (Origin Data Global)
Specs
Package Type Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 3.6 amps
VIN 40 volts
View Details
Voltage Regulators - 8283360 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; To-252
View Details