MaxLinear, Inc. Linear - Linear - Comparators - SPT9691SCC SPT9691SCC

Description
Manufacturer: Cadeka Microcircuits LLC. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1137568-SPT9691SCC Number of Channels: 2 Categories: Linear - Comparators Case / Package: PLCC Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Power Dissipation: 895 mW Max Supply Voltage: 10.25 V Min Supply Voltage: 9.75 V Max Operating Temperature: 70 °C Max Supply Current: 33 mA
Request a Quote
Description
Manufacturer: Cadeka Microcircuits LLC. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1137568-SPT9691SCC Number of Channels: 2 Categories: Linear - Comparators Case / Package: PLCC Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Power Dissipation: 895 mW Max Supply Voltage: 10.25 V Min Supply Voltage: 9.75 V Max Operating Temperature: 70 °C Max Supply Current: 33 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - SPT9691SCC - 1137568-SPT9691SCC - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - SPT9691SCC
1137568-SPT9691SCC
Linear - Linear - Comparators - SPT9691SCC 1137568-SPT9691SCC
Manufacturer: Cadeka Microcircuits LLC. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1137568-SPT9691SCC Number of Channels: 2 Categories: Linear - Comparators Case / Package: PLCC Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Power Dissipation: 895 mW Max Supply Voltage: 10.25 V Min Supply Voltage: 9.75 V Max Operating Temperature: 70 °C Max Supply Current: 33 mA

Manufacturer: Cadeka Microcircuits LLC.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1137568-SPT9691SCC
Number of Channels: 2
Categories: Linear - Comparators
Case / Package: PLCC
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Min Operating Temperature: 0 °C
Max Power Dissipation: 895 mW
Max Supply Voltage: 10.25 V
Min Supply Voltage: 9.75 V
Max Operating Temperature: 70 °C
Max Supply Current: 33 mA

Buy Now
Linear Comparator IC - 692-SPT9691SCC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Linear Comparator IC
692-SPT9691SCC
Linear Comparator IC 692-SPT9691SCC
Product overview: SPT9691SCC from Cadeka Microcircuits LLC. is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-SPT9691SCC can be used for catalog matching and distributor lookup.

Product overview: SPT9691SCC from Cadeka Microcircuits LLC. is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-SPT9691SCC can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Analog Comparators Analog Comparators
Product Number 1137568-SPT9691SCC 692-SPT9691SCC
Product Name Linear - Linear - Comparators - SPT9691SCC Linear Comparator IC
Power Dissipation (PD) 895 milliwatts 895 milliwatts
Unlock Full Specs
to access all available technical data