MaxLinear, Inc. Linear Comparator IC SPT9687SIC

Description
Product overview: SPT9687SIC from Cadeka Microcircuits LLC. is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-SPT9687SIC can be used for catalog matching and distributor lookup.
Request a Quote
Description
Product overview: SPT9687SIC from Cadeka Microcircuits LLC. is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-SPT9687SIC can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear Comparator IC - 692-SPT9687SIC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Linear Comparator IC
692-SPT9687SIC
Linear Comparator IC 692-SPT9687SIC
Product overview: SPT9687SIC from Cadeka Microcircuits LLC. is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-SPT9687SIC can be used for catalog matching and distributor lookup.

Product overview: SPT9687SIC from Cadeka Microcircuits LLC. is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-SPT9687SIC can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Comparators - SPT9687SIC - 1203962-SPT9687SIC - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - SPT9687SIC
1203962-SPT9687SIC
Linear - Linear - Comparators - SPT9687SIC 1203962-SPT9687SIC
Manufacturer: Cadeka Microcircuits LLC. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1203962-SPT9687SIC Number of Channels: 2 Categories: Linear - Comparators Case / Package: PLCC Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: -25 °C Max Supply Voltage: 5 V Max Operating Temperature: 85 °C Max Supply Current: 37 mA

Manufacturer: Cadeka Microcircuits LLC.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1203962-SPT9687SIC
Number of Channels: 2
Categories: Linear - Comparators
Case / Package: PLCC
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Min Operating Temperature: -25 °C
Max Supply Voltage: 5 V
Max Operating Temperature: 85 °C
Max Supply Current: 37 mA

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Analog Comparators Analog Comparators
Product Number 692-SPT9687SIC 1203962-SPT9687SIC
Product Name Linear Comparator IC Linear - Linear - Comparators - SPT9687SIC
Supply Voltage (VS) ? to 5 volts
Unlock Full Specs
to access all available technical data