MaxLinear, Inc. PMIC - PMIC - Supervisors - SP813LCP SP813LCP

Description
Manufacturer: Exar Corporation Win Source Part Number: 065899-SP813LCP Packaging: Tube/Rail Type: Simple Reset/Power-On Reset Mounting: Through Hole Reset: Active High Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 4.65V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-PDIP Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 065899-SP813LCP Packaging: Tube/Rail Type: Simple Reset/Power-On Reset Mounting: Through Hole Reset: Active High Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 4.65V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-PDIP Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - SP813LCP - 065899-SP813LCP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - SP813LCP
065899-SP813LCP
PMIC - PMIC - Supervisors - SP813LCP 065899-SP813LCP
Manufacturer: Exar Corporation Win Source Part Number: 065899-SP813LCP Packaging: Tube/Rail Type: Simple Reset/Power-On Reset Mounting: Through Hole Reset: Active High Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 4.65V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-PDIP Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Exar Corporation
Win Source Part Number: 065899-SP813LCP
Packaging: Tube/Rail
Type: Simple Reset/Power-On Reset
Mounting: Through Hole
Reset: Active High
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 4.65V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-PDIP
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
4.65V 1.1V 5.5V Voltage Supervisor IC
691-SP813LCP
4.65V 1.1V 5.5V Voltage Supervisor IC 691-SP813LCP
Processor Supervisor 4.65V 1.1V to 5.5V 8-Pin PDIP Product overview: SP813LCP from Exar is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.65V, 1.1V, 5.5V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.65V, 1.1V, 5.5V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-SP813LCP can be used for catalog matching and distributor lookup.

Processor Supervisor 4.65V 1.1V to 5.5V 8-Pin PDIP Product overview: SP813LCP from Exar is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.65V, 1.1V, 5.5V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.65V, 1.1V, 5.5V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-SP813LCP can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 065899-SP813LCP 691-SP813LCP
Product Name PMIC - PMIC - Supervisors - SP813LCP 4.65V 1.1V 5.5V Voltage Supervisor IC
Number of Supplies 1; 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1813-5ART-REEL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage Regulators - Linear - LD6805K/185H115 - Quarktwin Technology Ltd.
Specs
Number of Supplies 1
Type 4-UDFN Exposed Pad
IQ 150000 µA
View Details