Manufacturer: Exar Corporation
Win Source Part Number: 047192-SP7686ER-L/TR
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Camera Flash
Mounting: SMD (SMT)
Frequency: 2.4MHz
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 1
Dimming: PWM
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-DFN (2x3)
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 500mA
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient
| Win Source Electronics | |
|---|---|
| Product Category | Charge Pump Regulators |
| Product Number | 047192-SP7686ER-L/TR |
| Product Name | PMIC - PMIC - LED Drivers - SP7686ER-L/TR |
| Configuration / Function | Charge Pump; Switched Capacitor (Charge Pump) |