MaxLinear, Inc. LED Drivers SP7686AER-L/TR

Description
LED Driver IC 1 Output DC DC Regulator Switched Capacitor (Charge Pump) Dimming 500mA 8-DFN (2x3)
Request a Quote Datasheet
Description
LED Driver IC 1 Output DC DC Regulator Switched Capacitor (Charge Pump) Dimming 500mA 8-DFN (2x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - SP7686AER-L/TR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output DC DC Regulator Switched Capacitor (Charge Pump) Dimming 500mA 8-DFN (2x3)

LED Driver IC 1 Output DC DC Regulator Switched Capacitor (Charge Pump) Dimming 500mA 8-DFN (2x3)

Buy Now Datasheet
PMIC - PMIC - LED Drivers - SP7686AER-L/TR - 030727-SP7686AER-L/TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - SP7686AER-L/TR
030727-SP7686AER-L/TR
PMIC - PMIC - LED Drivers - SP7686AER-L/TR 030727-SP7686AER-L/TR
Manufacturer: Exar Corporation Win Source Part Number: 030727-SP7686AER-L/T R Packaging: Reel - TR Type: DC DC Regulator Applications: Camera Flash Mounting: SMD (SMT) Frequency: 2.4MHz Topology: Switched Capacitor (Charge Pump) Number of Outputs: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-DFN (2x3) Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.7V Channel Output Current: 500mA Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient

Manufacturer: Exar Corporation
Win Source Part Number: 030727-SP7686AER-L/TR
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Camera Flash
Mounting: SMD (SMT)
Frequency: 2.4MHz
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-DFN (2x3)
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 500mA
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
500MA LED Driver IC
137-SP7686AER-L/TR
500MA LED Driver IC 137-SP7686AER-L/TR
IC LED DRIVER RGLTR 500MA 8DFN Product overview: SP7686AER-L/TR from MaxLinear is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 500MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-SP7686AER-L/TR can be used for catalog matching and distributor lookup.

IC LED DRIVER RGLTR 500MA 8DFN Product overview: SP7686AER-L/TR from MaxLinear is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 500MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-SP7686AER-L/TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - LED Drivers - SP7686AER-L/TR - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
SP7686AER-L/TR
PMIC - LED Drivers SP7686AER-L/TR
IC LED DRIVER RGLTR 500MA 8DFN

IC LED DRIVER RGLTR 500MA 8DFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - SP7686AER-L/TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
SP7686AER-L/TR
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers SP7686AER-L/TR
IC LED DRIVER RGLTR 500MA 8DFN

IC LED DRIVER RGLTR 500MA 8DFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number SP7686AER-L/TR-ND 030727-SP7686AER-L/TR 137-SP7686AER-L/TR SP7686AER-L/TR SP7686AER-L/TR
Product Name LED Drivers PMIC - PMIC - LED Drivers - SP7686AER-L/TR 500MA LED Driver IC PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

QFN LED Driver IC - 137-A8530EESTR-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Number of Channels 6 #
View Details
6 suppliers