MaxLinear, Inc. PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SP7663ER-L/TR SP7663ER-L/TR

Description
Manufacturer: Exar Corporation Win Source Part Number: 120120-SP7663ER-L/TR Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 600kHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 6A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 26-DFN (7x4) Purpose: Step-Down Maximum Input Voltage: 22V Nominal Output Voltage (Min/Fixed): 0.8V Maximum Output Voltage: 22V Minimum Input Voltage: 5V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 120120-SP7663ER-L/TR Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 600kHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 6A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 26-DFN (7x4) Purpose: Step-Down Maximum Input Voltage: 22V Nominal Output Voltage (Min/Fixed): 0.8V Maximum Output Voltage: 22V Minimum Input Voltage: 5V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SP7663ER-L/TR - 120120-SP7663ER-L/TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SP7663ER-L/TR
120120-SP7663ER-L/TR
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SP7663ER-L/TR 120120-SP7663ER-L/TR
Manufacturer: Exar Corporation Win Source Part Number: 120120-SP7663ER-L/TR Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 600kHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 6A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 26-DFN (7x4) Purpose: Step-Down Maximum Input Voltage: 22V Nominal Output Voltage (Min/Fixed): 0.8V Maximum Output Voltage: 22V Minimum Input Voltage: 5V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Exar Corporation
Win Source Part Number: 120120-SP7663ER-L/TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 600kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 6A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 26-DFN (7x4)
Purpose: Step-Down
Maximum Input Voltage: 22V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 22V
Minimum Input Voltage: 5V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - SP7663ER-L/TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
SP7663ER-L/TR
Voltage Regulators - DC DC Switching Regulators SP7663ER-L/TR
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 6A 26-PowerVFDFN

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 6A 26-PowerVFDFN

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - SP7663ER-L/TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
SP7663ER-L/TR
PMIC - Voltage Regulators - DC DC Switching Regulators SP7663ER-L/TR
IC REG BUCK ADJUSTABLE 6A 26DFN

IC REG BUCK ADJUSTABLE 6A 26DFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 120120-SP7663ER-L/TR SP7663ER-L/TR SP7663ER-L/TR
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SP7663ER-L/TR Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; 26-DFN (7x4) Other; 26-PowerVFDFN
Life Cycle Stage Maturity; Active Removed; Obsolete
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

DC DC Switching Controllers - CHL8103-01CRT-ND - DigiKey
Specs
Configuration / Function Buck
Package Type Other; 40-VFQFN Exposed Pad
fsw 200 to 1200 kHz
View Details
4 suppliers