MaxLinear, Inc. Voltage Regulators - DC DC Switching Regulators SP7662ER-L/TR

Description
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 12A 26-PowerVFDFN
Request a Quote Datasheet
Description
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 12A 26-PowerVFDFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - SP7662ER-L/TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
SP7662ER-L/TR-ND
Voltage Regulators - DC DC Switching Regulators SP7662ER-L/TR-ND
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 12A 26-PowerVFDFN

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 12A 26-PowerVFDFN

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SP7662ER-L/TR - 065897-SP7662ER-L/TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SP7662ER-L/TR
065897-SP7662ER-L/TR
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SP7662ER-L/TR 065897-SP7662ER-L/TR
Manufacturer: Exar Corporation Win Source Part Number: 065897-SP7662ER-L/TR Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 300kHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 12A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 26-DFN (7x4) Purpose: Step-Down Maximum Input Voltage: 22V Nominal Output Voltage (Min/Fixed): 0.8V Maximum Output Voltage: 20.24V Minimum Input Voltage: 5V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Exar Corporation
Win Source Part Number: 065897-SP7662ER-L/TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 300kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 12A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 26-DFN (7x4)
Purpose: Step-Down
Maximum Input Voltage: 22V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 20.24V
Minimum Input Voltage: 5V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - SP7662ER-L/TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
SP7662ER-L/TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators SP7662ER-L/TR
IC REG BUCK ADJ 12A 26DFN

IC REG BUCK ADJ 12A 26DFN

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - SP7662ER-L/TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
SP7662ER-L/TR
Voltage Regulators - DC DC Switching Regulators SP7662ER-L/TR
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 12A 26-PowerVFDFN

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 12A 26-PowerVFDFN

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - SP7662ER-L/TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
SP7662ER-L/TR
PMIC - Voltage Regulators - DC DC Switching Regulators SP7662ER-L/TR
IC REG BUCK ADJUSTABLE 12A 26DFN

IC REG BUCK ADJUSTABLE 12A 26DFN

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - SP7662ER-L/TR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
SP7662ER-L/TR
Voltage Regulators - DC DC Switching Regulators SP7662ER-L/TR
IC REG BUCK ADJUSTABLE 12A 26DFN

IC REG BUCK ADJUSTABLE 12A 26DFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number SP7662ER-L/TR-ND 065897-SP7662ER-L/TR SP7662ER-L/TR SP7662ER-L/TR SP7662ER-L/TR SP7662ER-L/TR
Product Name Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SP7662ER-L/TR Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable
Package Type Other; 26-PowerVFDFN Other; 26-DFN (7x4) Other; 26-PowerVFDFN Other; 26-PowerVFDFN
Special Features Synchronous Rectification Multiple Outputs; Synchronous Rectification
Output Voltage 0.8000 to 20.24 volts 0.8000 volts 0.8000 volts 0.8000 to 20.24 volts 0.8000 volts
Unlock Full Specs
to access all available technical data