Manufacturer: MaxLinear Inc
Win Source Part Number: 934737-SP7661ER-L
Series: Power Blox™
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 26-PowerVFDFN
Package: Bulk
Package: 26-PowerVFDFN
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 26-DFN (7x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
IC REG BUCK ADJUSTABLE 3A 26DFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 26-PowerVFDFN
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 934737-SP7661ER-L | SP7661ER-L | SP7661ER-L |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SP7661ER-L | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; 26-DFN (7x4) | Other; 26-PowerVFDFN | |
| Life Cycle Stage | PhaseOut; Obsolete | Removed; Obsolete | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable |