Manufacturer: Exar Corporation
Win Source Part Number: 030725-SP7656EN2-L
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 600kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 3A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-HSOICN
Purpose: Step-Down
Maximum Input Voltage: 29V
Nominal Output Voltage (Min/Fixed): 0.6V
Maximum Output Voltage: 28V
Minimum Input Voltage: 4.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
"Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A 8-SOIC (0.154", 3.90mm Width) Exposed Pad
IC REG BUCK ADJ 3A 8HSOIC
IC REG BUCK ADJUSTABLE 3A 8HSOIC
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 030725-SP7656EN2-L | 1016-1443-ND | SP7656EN2-L | SP7656EN2-L | SP7656EN2-L |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SP7656EN2-L | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |
| Package Type | SOIC; Other; 8-HSOICN | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad | SOIC | |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Removed; Obsolete | Removed | ||
| Special Features | Multiple Outputs; Synchronous Rectification |