Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 8A 26-PowerVFDFN
IC REG BUCK ADJ 8A 26DFN
IC REG BUCK ADJUSTABLE 8A 26DFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 8A 26-PowerVFDFN
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | SP7655ER-L/TR-ND | SP7655ER-L/TR | SP7655ER-L/TR | SP7655ER-L/TR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | Other; 26-PowerVFDFN | Other; 26-PowerVFDFN | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 0.8000 to 28 volts | 0.8000 volts | 0.8000 to 28 volts |