Manufacturer: Exar Corporation
Win Source Part Number: 030724-SP7652ER-L/TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 600kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 6A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 26-DFN (7x4)
Purpose: Step-Down
Maximum Input Voltage: 28V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 27V
Minimum Input Voltage: 2.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 6A 26-PowerVFDFN
IC REG BUCK ADJUSTABLE 6A 26DFN
IC REG BUCK ADJ 6A 26DFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 6A 26-PowerVFDFN
IC REG BUCK ADJUSTABLE 6A 26DFN
Switching Controllers WIDE INPUT VOLTAGE RANGE, 3A 600k
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 030724-SP7652ER-L/TR | 1016-1843-2-ND | SP7652ER-L/TR | SP7652ER-L/TR | SP7652ER-L/TR | SP7652ER-L/TR | SP7652ER-L/TR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SP7652ER-L/TR | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Controllers |
| Configuration / Function | Buck | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; 26-DFN (7x4) | Other; 26-PowerVFDFN | Other; 26-PowerVFDFN | Other; 26-PowerVFDFN | |||
| Life Cycle Stage | Maturity; Active | Active | Active | ||||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification |