Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 26-PowerVFDFN
IC REG BUCK ADJ 3A 26DFN
IC REG BUCK ADJUSTABLE 3A 26DFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 26-PowerVFDFN
IC REG BUCK ADJUSTABLE 3A 26DFN
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | SP7651ER-L-ND | SP7651ER-L | SP7651ER-L | SP7651ER-L | SP7651ER-L |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |
| Package Type | Other; 26-PowerVFDFN | Other; 26-PowerVFDFN | Other; 26-PowerVFDFN | ||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 0.8000 to 19 volts | 0.8000 volts | 0.8000 to 19 volts | 0.8000 volts |