MaxLinear, Inc. Buck 3A Step-Down DC-DC Converter IC SP7650ER

Description
IC REG LINEAR 3A BUCK REG Product overview: SP7650ER from Sipex is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 3A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-SP7650ER can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 3A BUCK REG Product overview: SP7650ER from Sipex is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 3A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-SP7650ER can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buck 3A Step-Down DC-DC Converter IC - 739-SP7650ER - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Buck 3A Step-Down DC-DC Converter IC
739-SP7650ER
Buck 3A Step-Down DC-DC Converter IC 739-SP7650ER
IC REG LINEAR 3A BUCK REG Product overview: SP7650ER from Sipex is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 3A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-SP7650ER can be used for catalog matching and distributor lookup.

IC REG LINEAR 3A BUCK REG Product overview: SP7650ER from Sipex is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 3A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-SP7650ER can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-SP7650ER
Product Name Buck 3A Step-Down DC-DC Converter IC
Package Type Other; Bulk
Output Voltage 0.8000 volts
Input Voltage 28 volts
Unlock Full Specs
to access all available technical data

Similar Products

50MA Boost DC-DC Converter IC - 739-ADP3607ARU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7700V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Configuration / Function Boost
View Details
DC-DC Converters - 1238397 - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 15 volts
View Details
Power Supplies - Board Mount - DC DC Converters - 1086249-PT6211D - Win Source Electronics
Specs
Package Type Other; Tray
Output Voltage 9 to 38 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details