Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 26-PowerVFDFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 26-PowerVFDFN
Manufacturer: Exar Corporation
Win Source Part Number: 030723-SP7650ER-L/TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 300kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 3A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 26-DFN (7x4)
Purpose: Step-Down
Maximum Input Voltage: 28V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 27V
Minimum Input Voltage: 2.5V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
IC REG BUCK ADJ 3A 26DFN
IC REG BUCK ADJUSTABLE 3A 26DFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 26-PowerVFDFN
IC REG BUCK ADJUSTABLE 3A 26DFN
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1016-1841-1-ND | 030723-SP7650ER-L/TR | SP7650ER-L/TR | SP7650ER-L/TR | SP7650ER-L/TR | SP7650ER-L/TR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SP7650ER-L/TR | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |
| Package Type | Other; 26-PowerVFDFN | Other; 26-DFN (7x4) | Other; 26-PowerVFDFN | Other; 26-PowerVFDFN | ||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 0.8000 to 27 volts | 0.8000 volts | 0.8000 volts | 0.8000 volts | 0.8000 to 27 volts |