LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Dimming 700mA 10-MSOP
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | SP7648EU-L/TR |
| Product Name | LED Drivers |
| Number of Outputs | 1; 1 |
| Output Configuration | Inverting; Step-Up (Boost) |
| Output Voltage | 5.5 volts |
| Output Current | 0.7000 amps |