MaxLinear, Inc. PMIC - PMIC - LED Drivers - SP7648ER-L SP7648ER-L

Description
Manufacturer: Exar Corporation Win Source Part Number: 065893-SP7648ER-L Packaging: Reel - TR Type: DC DC Regulator Applications: Camera Flash Mounting: SMD (SMT) Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Output Voltage: 2.7 V to 5.5 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-DFN (3x3) Maximum Supply Voltage: 4.5V Operating Input Voltage(Min): 2.7V Channel Output Current: 700mA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 065893-SP7648ER-L Packaging: Reel - TR Type: DC DC Regulator Applications: Camera Flash Mounting: SMD (SMT) Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Output Voltage: 2.7 V to 5.5 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-DFN (3x3) Maximum Supply Voltage: 4.5V Operating Input Voltage(Min): 2.7V Channel Output Current: 700mA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - SP7648ER-L - 065893-SP7648ER-L - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - SP7648ER-L
065893-SP7648ER-L
PMIC - PMIC - LED Drivers - SP7648ER-L 065893-SP7648ER-L
Manufacturer: Exar Corporation Win Source Part Number: 065893-SP7648ER-L Packaging: Reel - TR Type: DC DC Regulator Applications: Camera Flash Mounting: SMD (SMT) Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Output Voltage: 2.7 V to 5.5 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-DFN (3x3) Maximum Supply Voltage: 4.5V Operating Input Voltage(Min): 2.7V Channel Output Current: 700mA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Exar Corporation
Win Source Part Number: 065893-SP7648ER-L
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Camera Flash
Mounting: SMD (SMT)
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Output Voltage: 2.7 V to 5.5 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-DFN (3x3)
Maximum Supply Voltage: 4.5V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 700mA
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 065893-SP7648ER-L
Product Name PMIC - PMIC - LED Drivers - SP7648ER-L
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Driver ICs - 2467454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Output Current 100 milliamps
View Details
QFN LED Driver IC - 137-A8504EECTR-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Output Voltage 47 volts
Number of Channels 8 #
View Details
5 suppliers
PMIC - PMIC - LED Drivers - TLD5097ELXUMA1 - 1108497-TLD5097ELXUMA1 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 volts
Package Type PG-SSOP-14
View Details
5 suppliers