IC LED DRVR LINEAR PWM 60MA 8DFN Product overview: SP7616ER-L from MaxLinear is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 60MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-SP7616ER-L can be used for catalog matching and distributor lookup.
LED Driver IC 4 Output Linear Analog, PWM Dimming 60mA 8-DFN (2x3)
Manufacturer: Exar Corporation
Win Source Part Number: 1101446-SP7616ER-L
Packaging: Bulk
Type: Linear
Applications: Backlight
Mounting: SMD (SMT)
Internal Switch(s): Yes
Number of Outputs: 4
Dimming: Analog, PWM
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 8-DFN (2x3)
Maximum Supply Voltage: 30V
Operating Input Voltage(Min): 4.5V
Channel Output Current: 60mA
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
IC LED DRVR LINEAR PWM 60MA 8DFN
IC LED DRIVER LIN DIM 60MA 8DFN
LED DRVR 32Segment 5V/9V/12V/15V/18V/24
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-SP7616ER-L | SP7616ER-L-ND | 1101446-SP7616ER-L | SP7616ER-L | SP7616ER-L | 3417-SP7616ER-L |
| Product Name | 60MA LED Driver IC | LED Drivers | PMIC - PMIC - LED Drivers - SP7616ER-L | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | LED DRVR 32Segment 5V/9V/12V/15V/18V/24V 8-Pin DFN EP Bulk |
| Input Voltage | 4.5 to 30 volts | 4.5 to 30 volts | 4.5 volts | 4.5 to 30 volts | ||
| Number of Channels | 4 # | |||||
| Package Type | Bulk | 8-DFN (2x3) | DFN | |||
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) |