MaxLinear, Inc. PMIC - PMIC - LED Drivers - SP7120BEK-L SP7120BEK-L

Description
Manufacturer: Exar Corporation Win Source Part Number: 212006-SP7120BEK-L Packaging: Reel - TR Type: Linear Applications: Backlight Mounting: SMD (SMT) Frequency: 20kHz Internal Switch(s): Yes Number of Outputs: 2 Dimming: Analog, PWM Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-6 Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.7V Channel Output Current: 15mA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 212006-SP7120BEK-L Packaging: Reel - TR Type: Linear Applications: Backlight Mounting: SMD (SMT) Frequency: 20kHz Internal Switch(s): Yes Number of Outputs: 2 Dimming: Analog, PWM Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-6 Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.7V Channel Output Current: 15mA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - SP7120BEK-L - 212006-SP7120BEK-L - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - SP7120BEK-L
212006-SP7120BEK-L
PMIC - PMIC - LED Drivers - SP7120BEK-L 212006-SP7120BEK-L
Manufacturer: Exar Corporation Win Source Part Number: 212006-SP7120BEK-L Packaging: Reel - TR Type: Linear Applications: Backlight Mounting: SMD (SMT) Frequency: 20kHz Internal Switch(s): Yes Number of Outputs: 2 Dimming: Analog, PWM Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-6 Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.7V Channel Output Current: 15mA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Exar Corporation
Win Source Part Number: 212006-SP7120BEK-L
Packaging: Reel - TR
Type: Linear
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 20kHz
Internal Switch(s): Yes
Number of Outputs: 2
Dimming: Analog, PWM
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-6
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 15mA
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
LED Driver IC
137-SP7120BEK-L
LED Driver IC 137-SP7120BEK-L
LED Lighting Drivers Common Cathode Linear LED Driver Product overview: SP7120BEK-L from Exar is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-SP7120BEK-L can be used for catalog matching and distributor lookup.

LED Lighting Drivers Common Cathode Linear LED Driver Product overview: SP7120BEK-L from Exar is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-SP7120BEK-L can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category LED Drivers LED Drivers
Product Number 212006-SP7120BEK-L 137-SP7120BEK-L
Product Name PMIC - PMIC - LED Drivers - SP7120BEK-L LED Driver IC
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - XDPL8218XUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage ? to 24 volts
Features RoHS Compliant
View Details
4 suppliers
PMIC - LED Drivers - LM3502SQ-35 - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 750 milliamps
View Details
LED Driver ICs - 2467417P - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Output Current 40 milliamps
View Details