MaxLinear, Inc. Low-Power +3.0V +3.3V Embedded Microprocessor MPU SP706SEP

Description
+3.0V/+3.3V Low Power Microprocessor Supervisory Circuits Product overview: SP706SEP from Exar is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, +3.0V, +3.3V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Low-Power, +3.0V, +3.3V, Embedded Microprocessor MPU, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-SP706SEP can be used for catalog matching and distributor lookup.
Request a Quote
Description
+3.0V/+3.3V Low Power Microprocessor Supervisory Circuits Product overview: SP706SEP from Exar is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, +3.0V, +3.3V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Low-Power, +3.0V, +3.3V, Embedded Microprocessor MPU, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-SP706SEP can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Low-Power +3.0V +3.3V Embedded Microprocessor MPU - 691-SP706SEP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power +3.0V +3.3V Embedded Microprocessor MPU
691-SP706SEP
Low-Power +3.0V +3.3V Embedded Microprocessor MPU 691-SP706SEP
+3.0V/+3.3V Low Power Microprocessor Supervisory Circuits Product overview: SP706SEP from Exar is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, +3.0V, +3.3V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Low-Power, +3.0V, +3.3V, Embedded Microprocessor MPU, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-SP706SEP can be used for catalog matching and distributor lookup.

+3.0V/+3.3V Low Power Microprocessor Supervisory Circuits Product overview: SP706SEP from Exar is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, +3.0V, +3.3V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Low-Power, +3.0V, +3.3V, Embedded Microprocessor MPU, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-SP706SEP can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU)
Product Number 691-SP706SEP
Product Name Low-Power +3.0V +3.3V Embedded Microprocessor MPU
Microprocessor Family PMIC - Supervisors
Unlock Full Specs
to access all available technical data

Similar Products

AM1707 Sitara Processor - AM1707BZKBT3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; BGA
View Details
3 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details