MaxLinear, Inc. PMIC - PMIC - LED Drivers - SP6887ER4-L/TR SP6887ER4-L/TR

Description
Manufacturer: Exar Corporation Win Source Part Number: 047185-SP6887ER4-L/T R Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1MHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 4 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-TQFN (3x3) Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.7V Channel Output Current: 30mA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 047185-SP6887ER4-L/T R Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1MHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 4 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-TQFN (3x3) Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.7V Channel Output Current: 30mA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - SP6887ER4-L/TR - 047185-SP6887ER4-L/TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - SP6887ER4-L/TR
047185-SP6887ER4-L/TR
PMIC - PMIC - LED Drivers - SP6887ER4-L/TR 047185-SP6887ER4-L/TR
Manufacturer: Exar Corporation Win Source Part Number: 047185-SP6887ER4-L/T R Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1MHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 4 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-TQFN (3x3) Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.7V Channel Output Current: 30mA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Exar Corporation
Win Source Part Number: 047185-SP6887ER4-L/TR
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1MHz
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 4
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-TQFN (3x3)
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 30mA
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
30MA LED Driver IC - 137-SP6887ER4-L/TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30MA LED Driver IC
137-SP6887ER4-L/TR
30MA LED Driver IC 137-SP6887ER4-L/TR
IC LED DRIVER RGLTR 30MA 16TQFN Product overview: SP6887ER4-L/TR from MaxLinear is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 30MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-SP6887ER4-L/TR can be used for catalog matching and distributor lookup.

IC LED DRIVER RGLTR 30MA 16TQFN Product overview: SP6887ER4-L/TR from MaxLinear is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 30MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-SP6887ER4-L/TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
SP6887ER4-L/TR
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers SP6887ER4-L/TR
IC LED DRIVER RGLTR 30MA 16TQFN

IC LED DRIVER RGLTR 30MA 16TQFN

Supplier's Site
PMIC - LED Drivers - SP6887ER4-L/TR - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
SP6887ER4-L/TR
PMIC - LED Drivers SP6887ER4-L/TR
IC LED DRIVER RGLTR 30MA 16TQFN

IC LED DRIVER RGLTR 30MA 16TQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 047185-SP6887ER4-L/TR 137-SP6887ER4-L/TR SP6887ER4-L/TR SP6887ER4-L/TR
Product Name PMIC - PMIC - LED Drivers - SP6887ER4-L/TR 30MA LED Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6276SLWTR-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 to 5.5 volts
Output Voltage 4 volts
View Details
3 suppliers
LED Driver IC - 137-NCR402U115 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Bulk
View Details
2 suppliers
PMIC - PMIC - LED Drivers - LM27953TLX - 1198023-LM27953TLX - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
2 suppliers