IC REG CHARGE PUMP -9.9V 1
Charge Pump Switching Regulator IC Negative Fixed -9.9V 1 Output
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | SP682EU-L | SP682EU-L |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Life Cycle Stage | Removed | Removed; Obsolete |
| Output Voltage | -9.9 volts | -9.9 to -9.99 volts |
| fsw | 12 to 20 kHz | 12 to 20 kHz |