IC LED DRVR RGLTR PWM SOT23-6 Product overview: SP6699EK-L/TR from MaxLinear is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, SOT23, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-SP6699EK-L/TR can be used for catalog matching and distributor lookup.
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 500mA (Switch) SOT-23-6
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 500mA (Switch) SOT-23-6
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 500mA (Switch) SOT-23-6
Manufacturer: Exar Corporation
Win Source Part Number: 030696-SP6699EK-L/TR
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: PWM
Family Name: SP6699
Output Voltage: 27V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-6
Maximum Supply Voltage: 16V
Operating Input Voltage(Min): 2.5V
Channel Output Current: 500mA (Switch)
Alternative Parts (Cross-Reference): LM3405AXMKE/NOPB; LM3405AXMK/NOPB; LM3405AXMKX/NOPB;
Introduction Date: January 21, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
LED Driver, 4-Segment, PDSO6
IC LED DRIVER RGLTR DIM SOT23-6
IC LED DRIVER RGLTR DIM SOT23-6
IC LED DRVR RGLTR PWM SOT23-6
LED Lighting Drivers SET UP WHITE LED CONVERTER
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | Lingto Electronic Limited | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-SP6699EK-L/TR | 1016-1596-6-ND | 030696-SP6699EK-L/TR | SP6699EK-L/TR | SP6699EK-L/TR | 3417-SP6699EK-L/TR | SP6699EK-L/TR | SP6699EK-L/TR |
| Product Name | SOT23 LED Driver IC | LED Drivers | PMIC - PMIC - LED Drivers - SP6699EK-L/TR | PMIC - LED Drivers | IC LED DRIVER RGLTR DIM SOT23-6 | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Lighting Drivers | |
| Input Voltage | 2.5 to 16 volts | 2.5 to 16 volts | 2.5 volts | 2.5 to 16 volts | ||||
| Output Voltage | 30 volts | 27 volts | 27 volts | ? to 27 volts | ||||
| Number of Channels | 1 # | |||||||
| Package Type | Tape & Reel (TR) | SOT-23-6 | SOT-23 |