LED Driver IC 1 Output DC DC Regulator Switched Capacitor (Charge Pump) Dimming 400mA (Flash) 10-DFN (3x3)
Manufacturer: Exar Corporation
Win Source Part Number: 030695-SP6686ER-L
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight, Camera Flash
Mounting: SMD (SMT)
Frequency: 2.4MHz
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-DFN (3x3)
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 400mA (Flash)
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
IC LED DRIVER RGLTR 400MA 10DFN Product overview: SP6686ER-L from MaxLinear is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 400MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-SP6686ER-L can be used for catalog matching and distributor lookup.
IC LED DRIVER RGLTR 400MA 10DFN
IC LED DRIVER RGLTR 400MA 10DFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 1016-1680-ND | 030695-SP6686ER-L | 137-SP6686ER-L | SP6686ER-L | SP6686ER-L |
| Product Name | LED Drivers | PMIC - PMIC - LED Drivers - SP6686ER-L | 400MA LED Driver IC | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 2.7 to 5.5 volts | 2.7 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | |
| Output Current | 400 milliamps | 400 milliamps | 400 milliamps |