MaxLinear, Inc. LED Drivers SP6685ER-L/TR

Description
LED Driver IC 1 Output DC DC Regulator Switched Capacitor (Charge Pump) Dimming 700mA (Flash) 10-DFN (3x3)
Request a Quote Datasheet
Description
LED Driver IC 1 Output DC DC Regulator Switched Capacitor (Charge Pump) Dimming 700mA (Flash) 10-DFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - SP6685ER-L/TR-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
SP6685ER-L/TR-ND
LED Drivers SP6685ER-L/TR-ND
LED Driver IC 1 Output DC DC Regulator Switched Capacitor (Charge Pump) Dimming 700mA (Flash) 10-DFN (3x3)

LED Driver IC 1 Output DC DC Regulator Switched Capacitor (Charge Pump) Dimming 700mA (Flash) 10-DFN (3x3)

Buy Now Datasheet
Singapore, Singapore
700MA LED Driver IC
137-SP6685ER-L/TR
700MA LED Driver IC 137-SP6685ER-L/TR
IC LED DRIVER RGLTR 700MA 10DFN Product overview: SP6685ER-L/TR from MaxLinear is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 700MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-SP6685ER-L/TR can be used for catalog matching and distributor lookup.

IC LED DRIVER RGLTR 700MA 10DFN Product overview: SP6685ER-L/TR from MaxLinear is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 700MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-SP6685ER-L/TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - LED Drivers - SP6685ER-L/TR - 065877-SP6685ER-L/TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - SP6685ER-L/TR
065877-SP6685ER-L/TR
PMIC - PMIC - LED Drivers - SP6685ER-L/TR 065877-SP6685ER-L/TR
Manufacturer: Exar Corporation Win Source Part Number: 065877-SP6685ER-L/TR Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight, Camera Flash Mounting: SMD (SMT) Frequency: 2.4MHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-DFN (3x3) Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.7V Channel Output Current: 700mA (Flash) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Exar Corporation
Win Source Part Number: 065877-SP6685ER-L/TR
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight, Camera Flash
Mounting: SMD (SMT)
Frequency: 2.4MHz
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-DFN (3x3)
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 700mA (Flash)
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - SP6685ER-L/TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
SP6685ER-L/TR
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers SP6685ER-L/TR
IC LED DRIVER RGLTR 700MA 10DFN

IC LED DRIVER RGLTR 700MA 10DFN

Supplier's Site
PMIC - LED Drivers - SP6685ER-L/TR - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
SP6685ER-L/TR
PMIC - LED Drivers SP6685ER-L/TR
IC LED DRIVER RGLTR 700MA 10DFN

IC LED DRIVER RGLTR 700MA 10DFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number SP6685ER-L/TR-ND 137-SP6685ER-L/TR 065877-SP6685ER-L/TR SP6685ER-L/TR SP6685ER-L/TR
Product Name LED Drivers 700MA LED Driver IC PMIC - PMIC - LED Drivers - SP6685ER-L/TR Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products