Manufacturer: Exar Corporation
Win Source Part Number: 103035-SP6683ER-L
Packaging: Bulk
Type: DC DC Regulator
Applications: Backlight, Camera Flash
Mounting: SMD (SMT)
Frequency: 1.2MHz
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 1
Dimming: PWM
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-DFN (3x3)
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 200mA
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient
IC LED DRV RGLTR PWM 200MA 10DFN Product overview: SP6683ER-L from MaxLinear is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 200MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-SP6683ER-L can be used for catalog matching and distributor lookup.
LED Driver IC 1 Output DC DC Regulator Switched Capacitor (Charge Pump) PWM Dimming 200mA 10-DFN (3x3)
IC LED DRV RGLTR PWM 200MA 10DFN
EXAR SP6683ER-L LED DRIVER HI POWER, 6683, DFN-10
IC LED DRIVER RGLTR DIM 10DFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 103035-SP6683ER-L | 137-SP6683ER-L | SP6683ER-L-ND | SP6683ER-L | 3417-SP6683ER-L | SP6683ER-L |
| Product Name | PMIC - PMIC - LED Drivers - SP6683ER-L | 200MA LED Driver IC | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | EXAR SP6683ER-L LED DRIVER HI POWER, 6683, DFN-10 | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 2.7 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | -0.3000 to 6 volts | |
| Output Current | 200 milliamps | 200 milliamps | 200 milliamps | 200 milliamps | ||
| Package Type | 10-DFN (3x3) | Bulk | DFN |