Manufacturer: Exar Corporation
Win Source Part Number: 1257565-SP6669AEK-L
Manufacturer Homepage: www.exar.com
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Switching Voltage Regulators 2.5V-5.5V 1500kHz temp -40C to 85C Product overview: SP6669AEK-L from Exar is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 5.5V, 1500kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 5.5V, 1500kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-SP6669AEK-L can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1257565-SP6669AEK-L | 739-SP6669AEK-L |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SP6669AEK-L | 2.5V 5.5V 1500kHz Voltage Regulator IC |
| Configuration / Function | Buck |