Manufacturer: Exar Corporation
Win Source Part Number: 065873-SP6660EP-L
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Fixed
Topology: Charge Pump
Frequency - Switching: 10kHz, 80kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 200mA
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-PDIP
Purpose: Ratiometric
Maximum Input Voltage: 4.25V
Nominal Output Voltage (Min/Fixed): -Vin, 2Vin
Minimum Input Voltage: 1.5V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
"Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output 200mA 8-DIP (0.300"", 7.62mm)"
IC REG CHRG PUMP INV 200MA 8DIP Product overview: SP6660EP-L from MaxLinear is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 200MA, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-SP6660EP-L can be used for catalog matching and distributor lookup.
Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output 200mA 8-DIP (0.300", 7.62mm)
IC REG CHARG PUMP INV 200MA 8DIP
IC REG CHRG PUMP INV 200MA 8DIP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 065873-SP6660EP-L | SP6660EP-L-ND | 739-SP6660EP-L | SP6660EP-L | SP6660EP-L | SP6660EP-L |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SP6660EP-L | Voltage Regulators - DC DC Switching Regulators | 200MA Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Charge Pump | |||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | DIP; Other; 8-PDIP | DIP; Other; "8-DIP (0.300"", 7.62mm)" | Other; Tube | DIP; Other; 8-DIP (0.300\", 7.62mm) | ||
| Special Features | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | ? to 2 volts | 2 volts | ? to 2 volts |