Manufacturer: Exar Corporation
Win Source Part Number: 065872-SP6656ER3-L/T
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 400mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-DFN (2.5x2.4)
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1V
Maximum Output Voltage: 5.5V
Minimum Input Voltage: 2.7V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
IC REG BUCK ADJ 400MA 10DFN
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 400mA 10-VFDFN
IC REG BUCK ADJ 400MA 10DFN
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 065872-SP6656ER3-L/TR | SP6656ER3-L/TR | SP6656ER3-L/TR | SP6656ER3-L/TR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SP6656ER3-L/TR | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 10-DFN (2.5x2.4) | Other; 10-VFDFN | ||
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Removed | Removed; Obsolete | |
| Special Features | Multiple Outputs; Synchronous Rectification |