MaxLinear, Inc. PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SP6655ER SP6655ER

Description
Manufacturer: Exar Corporation Win Source Part Number: 042818-SP6655ER Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 400mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-DFN (3x3) Purpose: Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1V Maximum Output Voltage: 5.5V Minimum Input Voltage: 2.7V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 042818-SP6655ER Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 400mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-DFN (3x3) Purpose: Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1V Maximum Output Voltage: 5.5V Minimum Input Voltage: 2.7V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SP6655ER - 042818-SP6655ER - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SP6655ER
042818-SP6655ER
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SP6655ER 042818-SP6655ER
Manufacturer: Exar Corporation Win Source Part Number: 042818-SP6655ER Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 400mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-DFN (3x3) Purpose: Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1V Maximum Output Voltage: 5.5V Minimum Input Voltage: 2.7V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Exar Corporation
Win Source Part Number: 042818-SP6655ER
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 400mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-DFN (3x3)
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1V
Maximum Output Voltage: 5.5V
Minimum Input Voltage: 2.7V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 042818-SP6655ER
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SP6655ER
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-DFN (3x3)
Life Cycle Stage PhaseOut; Obsolete(EOL)
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - IP1206TRPBF - 068898-IP1206TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 36-LGA (9.25x15.5)
View Details
4 suppliers
Switching Regulators - 1904533 - RS Components, Ltd.
Specs
Efficiency 87 %
Operating Temperature 0 to 70 C (32 to 158 F)
View Details