Manufacturer: Exar Corporation
Win Source Part Number: 1101425-SP6654ER-L/T
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 800mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-DFN (3x3)
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1V
Maximum Output Voltage: 5.5V
Minimum Input Voltage: 2.7V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 800mA 10-VFDFN Exposed Pad
Switching Voltage Regulators High Eff 800mA Synchronous
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 800mA 10-VFDFN Exposed Pad
IC REG BUCK ADJ 800MA 10DFN
IC REG BUCK ADJ 800MA 10DFN
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1101425-SP6654ER-L/TR | SP6654ER-L/TR-ND | SP6654ER-L/TR | SP6654ER-L/TR | SP6654ER-L/TR | SP6654ER-L/TR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SP6654ER-L/TR | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; 10-DFN (3x3) | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | |||
| Life Cycle Stage | Maturity; Active | Last Time Buy | Removed | |||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification |