The SP6652ER-L/TR is a high-efficiency synchronous buck regulator designed for portable applications, capable of delivering up to 1A of output current. It operates at a fixed switching frequency of 1.4 MHz, which allows for the use of small inductors and ceramic output capacitors, making it suitable for space-constrained designs. The input voltage range is from 2.7V to 5.5V, and it features a maximum efficiency of 97%. Key features include a low shutdown current of 0.5µA, adjustable output voltage, and the ability to operate in a low dropout mode with 100% duty cycle. The device also incorporates soft-start functionality, thermal shutdown protection, and supports external clock synchronization. It is available in a compact 10-pin DFN package, compliant with RoHS standards. The SP6652ER-L/TR is ideal for applications such as mobile phones, PDAs, and USB devices, where efficient power management is critical.
Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 1A 10-VFDFN Exposed Pad
Manufacturer: Exar Corporation
Win Source Part Number: 030690-SP6652ER-L/TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 1.4MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 1A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-DFN (3x3)
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.9V
Maximum Output Voltage: 5V
Minimum Input Voltage: 2.85V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
IC REG BUCK ADJUSTABLE 1A 10DFN
Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 1A 10-VFDFN Exposed Pad
IC REG BUCK ADJ 1A 10DFN
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | SP6652ER-L/TR-ND | 030690-SP6652ER-L/TR | SP6652ER-L/TR | SP6652ER-L/TR | SP6652ER-L/TR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SP6652ER-L/TR | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | Other; 10-VFDFN Exposed Pad | Other; 10-DFN (3x3) | Other; 10-VFDFN Exposed Pad | ||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||
| Output Voltage | 0.9000 to 5 volts | 0.9000 volts | 0.9000 to 5 volts | 0.9000 volts |